Bourns, Inc. Trimmer Potentiometers 3260W-1-201

Description
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3260W-1-201-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3260W-1-201-ND
Trimmer Potentiometers 3260W-1-201-ND
200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

200 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,200Ohms,5+/-% Tol,-70,70Ppm-Tc,2525-Case Bourns - 61H2085 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,200Ohms,5+/-% Tol,-70,70Ppm-Tc,2525-Case Bourns
61H2085
Res,wirewound,200Ohms,5+/-% Tol,-70,70Ppm-Tc,2525-Case Bourns 61H2085
RES,Wirewound,200Ohm s,5+/-% Tol,-70,70ppm-TC,252 5-Case

RES,Wirewound,200Ohms,5+/-% Tol,-70,70ppm-TC,2525-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3260W-1-201-ND 61H2085
Product Name Trimmer Potentiometers Res,wirewound,200Ohms,5+/-% Tol,-70,70Ppm-Tc,2525-Case Bourns
Category / Application General Use
Mounting / Packaging ThroughHole 2525
Resistance Range 200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details