Bourns, Inc. Trimmer Potentiometers 3260H-1-203

Description
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3260H-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3260H-203-ND
Trimmer Potentiometers 3260H-203-ND
20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Side Adjustment

20 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 20Kohm 11Turn Through Hole; Trimpot Type Bourns - 01F9232 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 11Turn Through Hole; Trimpot Type Bourns
01F9232
Trimmer Potentiometer, 20Kohm 11Turn Through Hole; Trimpot Type Bourns 01F9232
TRIMMER POTENTIOMETER, 20KOHM 11TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Qualification:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 11TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3260H-203-ND 01F9232
Product Name Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 11Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging ThroughHole ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 70 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details