Bourns, Inc. 10KOHM 0.25W Trimmer Potentiometer 3260H-1-103

Description
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3260H-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3260H-1-103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3260H-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3260H-1-103 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10KOHM 0.25W Trimmer Potentiometer - 80-3260H-1-103 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.25W Trimmer Potentiometer
80-3260H-1-103
10KOHM 0.25W Trimmer Potentiometer 80-3260H-1-103
TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3260H-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3260H-1-103 can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.25W PC PIN SIDE Product overview: 3260H-1-103 from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3260H-1-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3260H-103-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3260H-103-ND
Trimmer Potentiometers 3260H-103-ND
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Side Adjustment

10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Wirewound 11 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1205670-3260H-1-103
Potentiometers, Variable Resistors - Trimmer Potentiometers 1205670-3260H-1-103
Win Source Part Number: 1205670-3260H-1-103 Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3260 - Sealed Termination Style: PC Pins Package: Tube Standard Package: 50 Tolerance: ±5% Temperature Coefficient: ±70ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 11 Adjustment Type: Side Adjustment Resistive Material: Wirewound Resistance: 10 kOhms Mounting Type: Through Hole Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.31.0000 Mfr: Bourns Inc. Other Names: 3260H1103,3260H-103- NDR,3260H-103 Base Product Number: 3260H

Win Source Part Number: 1205670-3260H-1-103
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3260 - Sealed
Termination Style: PC Pins
Package: Tube
Standard Package: 50
Tolerance: ±5%
Temperature Coefficient: ±70ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 11
Adjustment Type: Side Adjustment
Resistive Material: Wirewound
Resistance: 10 kOhms
Mounting Type: Through Hole
Dimension: Rectangular - 0.250" x 0.170" Face (6.35mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.31.0000
Mfr: Bourns Inc.
Other Names: 3260H1103,3260H-103-NDR,3260H-103
Base Product Number: 3260H

Buy Now Datasheet
Trimmer Potentiometers - 3260H-1-103 - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3260H-1-103
Trimmer Potentiometers 3260H-1-103
TRIMMER 10KOHM 0.25W PC PIN SIDE

TRIMMER 10KOHM 0.25W PC PIN SIDE

Supplier's Site Datasheet
Trimmer Potentiometer; Trimpot Type Bourns - 01F9231 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer; Trimpot Type Bourns
01F9231
Trimmer Potentiometer; Trimpot Type Bourns 01F9231
TRIMMER POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:-; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Product Range:3260 Series; Power Rating:-; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Side Adjust; Track Resistance:-; Potentiometer Mounting:Through Hole; No. of Turns:11Turns; Product Range:3260 Series; Power Rating:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Wirewound Resistors Wirewound Resistors Resistors
Product Number 80-3260H-1-103 3260H-103-ND 1205670-3260H-1-103 3260H-1-103 01F9231
Product Name 10KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer; Trimpot Type Bourns
Technology / Construction Wirewound Wirewound
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data