Bourns, Inc. Trimmer Potentiometers 3252W-1-504LF

Description
500 kOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
500 kOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3252W-1-504LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3252W-1-504LF-ND
Trimmer Potentiometers 3252W-1-504LF-ND
500 kOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

500 kOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer-1/2In Sq Mt Cermet Rohs Compliant Bourns - 32K7605 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/2In Sq Mt Cermet Rohs Compliant Bourns
32K7605
Trimmer-1/2In Sq Mt Cermet Rohs Compliant Bourns 32K7605
TRIMMER-1/2in SQ MT CERMET RoHS Compliant: Yes

TRIMMER-1/2in SQ MT CERMET RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3252W-1-504LF-ND 32K7605
Product Name Trimmer Potentiometers Trimmer-1/2In Sq Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Bolt-on Chassis
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details