Bourns, Inc. Trimmer Potentiometers 3252W-1-254LF

Description
250 kOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3252W-1-254LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3252W-1-254LF-ND
Trimmer Potentiometers 3252W-1-254LF-ND
250 kOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

250 kOhms 0.75W, 3/4W PC Pins Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer-1/2 Sq Mt Cermet Rohs Compliant Bourns - 32K7600 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/2 Sq Mt Cermet Rohs Compliant Bourns
32K7600
Trimmer-1/2 Sq Mt Cermet Rohs Compliant Bourns 32K7600
TRIMMER-1/2" SQ MT CERMET ROHS COMPLIANT: YES

TRIMMER-1/2" SQ MT CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3252W-1-254LF-ND 32K7600
Product Name Trimmer Potentiometers Trimmer-1/2 Sq Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Bolt-on Chassis
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers