Bourns, Inc. Trimmer Potentiometers 3252W-1-102MLF

Description
1 kOhms 0.75W, 3/4W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.75W, 3/4W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3252W-1-102MLF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3252W-1-102MLF-ND
Trimmer Potentiometers 3252W-1-102MLF-ND
1 kOhms 0.75W, 3/4W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

1 kOhms 0.75W, 3/4W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3252W-1-102MLF-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Digital Potentiometers - AD5144BRUZ10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
Rotary Potentiometers - 04-1298-0106 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications RoHS; Not Yet Reviewed for EU ELV
View Details
Digital Potentiometers - 1897162 - RS Components, Ltd.
Specs
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
Resistance Range 50000 ohms
View Details