Bourns, Inc. Trimmer Potentiometers 3252L-1-502LF

Description
5 kOhms 0.75W, 3/4W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.75W, 3/4W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3252L-1-502LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3252L-1-502LF-ND
Trimmer Potentiometers 3252L-1-502LF-ND
5 kOhms 0.75W, 3/4W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

5 kOhms 0.75W, 3/4W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer-1/2In Sq Mt Cermet Rohs Compliant Bourns - 32K7553 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/2In Sq Mt Cermet Rohs Compliant Bourns
32K7553
Trimmer-1/2In Sq Mt Cermet Rohs Compliant Bourns 32K7553
TRIMMER-1/2in SQ MT CERMET RoHS Compliant: Yes

TRIMMER-1/2in SQ MT CERMET RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3252L-1-502LF-ND 32K7553
Product Name Trimmer Potentiometers Trimmer-1/2In Sq Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Bolt-on Chassis
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers