Bourns, Inc. Trimmer Potentiometers 3252L-1-305LF

Description
3 MOhms 0.75W, 3/4W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
3 MOhms 0.75W, 3/4W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3252L-1-305LF-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3252L-1-305LF-ND
Trimmer Potentiometers 3252L-1-305LF-ND
3 MOhms 0.75W, 3/4W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

3 MOhms 0.75W, 3/4W Wire Leads Chassis Mount Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet
Trimmer-1/2 Sq Mt Cermet Rohs Compliant Bourns - 32K7549 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/2 Sq Mt Cermet Rohs Compliant Bourns
32K7549
Trimmer-1/2 Sq Mt Cermet Rohs Compliant Bourns 32K7549
TRIMMER-1/2" SQ MT CERMET ROHS COMPLIANT: YES

TRIMMER-1/2" SQ MT CERMET ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3252L-1-305LF-ND 32K7549
Product Name Trimmer Potentiometers Trimmer-1/2 Sq Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Bolt-on Chassis
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers