Bourns, Inc. Trimmer Potentiometers 3252L-1-102M

Description
1 kOhms 0.75W, 3/4W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.75W, 3/4W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3252L-1-102M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3252L-1-102M-ND
Trimmer Potentiometers 3252L-1-102M-ND
1 kOhms 0.75W, 3/4W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment

1 kOhms 0.75W, 3/4W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Cermet 25 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Potentiometers, Rheostats, and Trimmers
Product Number 3252L-1-102M-ND
Product Name Trimmer Potentiometers
Technology / Construction Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer - 1148024 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Data Acquisition - Digital Potentiometers - AD5222BRZ10 - Lingto Electronic Limited
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Potentiometers - 1730751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting / Packaging Solder
Potentiometer Type Standard Potentiometer
Configuration Single Turn
View Details