Bourns, Inc. Trimmer Potentiometers 3250W-66-502

Description
5 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet
Description
5 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-66-502-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-66-502-ND
Trimmer Potentiometers 3250W-66-502-ND
5 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

5 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer-1/2 Sq Mt Ww Bourns - 01F9158 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/2 Sq Mt Ww Bourns
01F9158
Trimmer-1/2 Sq Mt Ww Bourns 01F9158
TRIMMER-1/2" SQ MT WW

TRIMMER-1/2" SQ MT WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-66-502-ND 01F9158
Product Name Trimmer Potentiometers Trimmer-1/2 Sq Mt Ww Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details