Bourns, Inc. Trimmer Potentiometers 3250W-66-200

Description
20 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-66-200-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-66-200-ND
Trimmer Potentiometers 3250W-66-200-ND
20 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

20 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer-1/2 Sq Mt Ww Bourns - 01F9151 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/2 Sq Mt Ww Bourns
01F9151
Trimmer-1/2 Sq Mt Ww Bourns 01F9151
TRIMMER-1/2" SQ MT WW

TRIMMER-1/2" SQ MT WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-66-200-ND 01F9151
Product Name Trimmer Potentiometers Trimmer-1/2 Sq Mt Ww Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 20 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers