Bourns, Inc. Trimmer Potentiometers 3250W-66-101

Description
100 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-66-101-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-66-101-ND
Trimmer Potentiometers 3250W-66-101-ND
100 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

100 Ohms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Side Adjustment

Buy Now Datasheet
Trimmer-1/2 Sq Mt Ww Bourns - 01F9153 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-1/2 Sq Mt Ww Bourns
01F9153
Trimmer-1/2 Sq Mt Ww Bourns 01F9153
TRIMMER-1/2" SQ MT WW

TRIMMER-1/2" SQ MT WW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-66-101-ND 01F9153
Product Name Trimmer Potentiometers Trimmer-1/2 Sq Mt Ww Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers