Bourns, Inc. Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns 3250W-1-502.

Description
TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns - 30AC4279 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns
30AC4279
Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns 30AC4279
TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 30AC4279
Product Name Trimmer Potentiometer, 5Kohm 25Turn Through Hole; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879456-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details