Bourns, Inc. Trimmer Potentiometers 3250W-1-253M

Description
25 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
25 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-1-253M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-1-253M-ND
Trimmer Potentiometers 3250W-1-253M-ND
25 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

25 kOhms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,25Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 10C0775 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,25Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
10C0775
Res,wirewound,25Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 10C0775
RES,Wirewound,25KOhm s,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,25KOhms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-1-253M-ND 10C0775
Product Name Trimmer Potentiometers Res,wirewound,25Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details