Bourns, Inc. Trimmer Potentiometers 3250W-1-203

Description
20 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-203-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-203-ND
Trimmer Potentiometers 3250W-203-ND
20 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

20 kOhms 1W PC Pins Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
TRIMMER, REST 20 KILOHMS, +/-5%, 25 TURNS - 70154813 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER, REST 20 KILOHMS, +/-5%, 25 TURNS
70154813
TRIMMER, REST 20 KILOHMS, +/-5%, 25 TURNS 70154813
TRIMMER, REST 20 KILOHMS, +/-5%, 25 TURNS

TRIMMER, REST 20 KILOHMS, +/-5%, 25 TURNS

Supplier's Site
Trimmer Potentiometer, 20Kohm 25Turn Through Hole; Trimpot Type Bourns - 01F9164 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 25Turn Through Hole; Trimpot Type Bourns
01F9164
Trimmer Potentiometer, 20Kohm 25Turn Through Hole; Trimpot Type Bourns 01F9164
TRIMMER POTENTIOMETER, 20KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 25TURN THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Wirewound; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:25Turns; Power Rating:1W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3250W-203-ND 70154813 01F9164
Product Name Trimmer Potentiometers TRIMMER, REST 20 KILOHMS, +/-5%, 25 TURNS Trimmer Potentiometer, 20Kohm 25Turn Through Hole; Trimpot Type Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis ThroughHole
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers