Bourns, Inc. Trimmer Potentiometers 3250W-1-100M

Description
10 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
10 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250W-1-100M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250W-1-100M-ND
Trimmer Potentiometers 3250W-1-100M-ND
10 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

10 Ohms 1W PC Pins Panel Mount, Through Hole Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,10Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 04B2529 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,10Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
04B2529
Res,wirewound,10Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 04B2529
RES,Wirewound,10Ohms ,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,10Ohms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250W-1-100M-ND 04B2529
Product Name Trimmer Potentiometers Res,wirewound,10Ohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing); ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details