Bourns, Inc. Trimmer Potentiometers 3250L-1-103M

Description
10 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250L-1-103M-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250L-1-103M-ND
Trimmer Potentiometers 3250L-1-103M-ND
10 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

10 kOhms 1W Wire Leads Panel Mount, Wire Leads Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,10Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 04B2511 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,10Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
04B2511
Res,wirewound,10Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 04B2511
RES,Wirewound,10KOhm s,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,10KOhms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250L-1-103M-ND 04B2511
Product Name Trimmer Potentiometers Res,wirewound,10Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details