Bourns, Inc. Trimmer Potentiometers 3250L-1-102

Description
1 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3250L-1-102-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3250L-1-102-ND
Trimmer Potentiometers 3250L-1-102-ND
1 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

1 kOhms 1W Wire Leads Chassis Mount Trimmer Potentiometer Wirewound 25 Turn Top Adjustment

Buy Now Datasheet
Res,wirewound,1Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns - 01F8794 - Newark, An Avnet Company
Chicago, IL, United States
Res,wirewound,1Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
01F8794
Res,wirewound,1Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns 01F8794
RES,Wirewound,1KOhms ,5+/-% Tol,-50,50ppm-TC,505 0-Case

RES,Wirewound,1KOhms,5+/-% Tol,-50,50ppm-TC,5050-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 3250L-1-102-ND 01F8794
Product Name Trimmer Potentiometers Res,wirewound,1Kohms,5+/-% Tol,-50,50Ppm-Tc,5050-Case Bourns
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details