TRIMMER 50K OHM 0.25W GW TOP ADJ Product overview: 3224X-2-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-2-503E can be used for catalog matching and distributor lookup.
TRIMMER 50K OHM 0.25W GW TOP ADJ
TRIMMER 50K OHM 0.25W GW TOP ADJ
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | 80-3224X-2-503E | 118-3224X-2-503EDKR-ND |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet |
| Resistance Range | 50000 ohms | |
| Operating Temperature | -65 to 150 C (-85 to 302 F) | |
| Standards and Certifications | RoHS |