Bourns, Inc. Trimmer Potentiometers 3224X-1-503E

Description
Bourns 3224X-1-503E
Request a Quote Datasheet
Description
Bourns 3224X-1-503E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7964914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964914
Trimmer Potentiometers 7964914
Bourns 3224X-1-503E

Bourns 3224X-1-503E

Supplier's Site
0.25W Trimmer Potentiometer - 80-3224X-1-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224X-1-503E
0.25W Trimmer Potentiometer 80-3224X-1-503E
TRIMMER 50K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-503E can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1169766-3224X-1-503E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1169766-3224X-1-503E
Win Source Part Number: 1169766-3224X-1-503E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3224 - Sealed Termination Style: Gull Wing Package: Tape & Reel Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 50 kOhms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) Alternative Parts (Cross-Reference): 3224X-1-503E.; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3224X-1-503ECT,3224X 1503E,3224X-1-503EDK R,3224X-1-503ETR Base Product Number: 3224X

Win Source Part Number: 1169766-3224X-1-503E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3224 - Sealed
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 50 kOhms
Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
Alternative Parts (Cross-Reference): 3224X-1-503E.;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3224X-1-503ECT,3224X1503E,3224X-1-503EDKR,3224X-1-503ETR
Base Product Number: 3224X

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-503ETR-ND
Trimmer Potentiometers 3224X-1-503ETR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-503EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-503EDKR-ND
Trimmer Potentiometers 3224X-1-503EDKR-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-503ECT-ND
Trimmer Potentiometers 3224X-1-503ECT-ND
50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
TRIMMER,CERMET,REST 50 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST - 70154811 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER,CERMET,REST 50 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST
70154811
TRIMMER,CERMET,REST 50 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST 70154811
TRIMMER,CERMET,REST 50 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST

TRIMMER,CERMET,REST 50 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST

Supplier's Site
Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns - 04B2507 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns
04B2507
Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns 04B2507
TRIMMER POTENTIOMETER 50KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Pot, Trimmer, 50Kohm, 12Turn, Smd; Trimpot Type Bourns - 41Y1392 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Trimmer, 50Kohm, 12Turn, Smd; Trimpot Type Bourns
41Y1392
Pot, Trimmer, 50Kohm, 12Turn, Smd; Trimpot Type Bourns 41Y1392
POT, TRIMMER, 50KOHM, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

POT, TRIMMER, 50KOHM, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 50Kohm, 10%, 12Turn, Smd; Track Resistance Bourns - 06X8891 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50Kohm, 10%, 12Turn, Smd; Track Resistance Bourns
06X8891
Trimmer, Pot, 50Kohm, 10%, 12Turn, Smd; Track Resistance Bourns 06X8891
TRIMMER, POT, 50KOHM, 10%, 12TURN, SMD; Track Resistance:50kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 50KOHM, 10%, 12TURN, SMD; Track Resistance:50kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3224X-1-503E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224X-1-503E
Trimmer Potentiometers 3224X-1-503E
TRIMMER 50K OHM 0.25W GW TOP ADJ

TRIMMER 50K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224X-1-503E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224X-1-503E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224X-1-503E
TRIMMER 50K OHM 0.25W GW TOP ADJ

TRIMMER 50K OHM 0.25W GW TOP ADJ

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 7964914 80-3224X-1-503E 1169766-3224X-1-503E 3224X-1-503ETR-ND 70154811 04B2507 06X8891 3224X-1-503E 3224X-1-503E
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers TRIMMER,CERMET,REST 50 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns Trimmer, Pot, 50Kohm, 10%, 12Turn, Smd; Track Resistance Bourns Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Configuration Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data