Bourns, Inc. 0.25W Trimmer Potentiometer 3224X-1-502E

Description
TRIMMER 5K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-502E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-502E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3224X-1-502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224X-1-502E
0.25W Trimmer Potentiometer 80-3224X-1-502E
TRIMMER 5K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-502E can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224X-1-502E
763168-3224X-1-502E
Trimmer Potentiometers - 3224X-1-502E 763168-3224X-1-502E
Manufacturer: Bourns Inc. Win Source Part Number: 763168-3224X-1-502E Series: Trimpot 3224 - Sealed Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 5k Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3224 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm) Alternative Parts (Cross-Reference): SM-42X502; SM-43X502; SM-42X5K; ; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763168-3224X-1-502E
Series: Trimpot 3224 - Sealed
Packaging: Reel package
Termination Style: Gull Wing
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 5k
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3224
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm)
Alternative Parts (Cross-Reference): SM-42X502; SM-43X502; SM-42X5K; ;
Introduction Date: November 12, 2001
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-502EDKR-ND
Trimmer Potentiometers 3224X-1-502EDKR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-502ECT-ND
Trimmer Potentiometers 3224X-1-502ECT-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-502ETR-ND
Trimmer Potentiometers 3224X-1-502ETR-ND
5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

5 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 7964910P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964910P
Trimmer Potentiometers 7964910P
3224X SMD Cermet Trimmer 5K 10% 4mm

3224X SMD Cermet Trimmer 5K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 7964910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964910
Trimmer Potentiometers 7964910
3224X SMD Cermet Trimmer 5K 10% 4mm

3224X SMD Cermet Trimmer 5K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 1670115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1670115
Trimmer Potentiometers 1670115
3224X SMD Cermet Trimmer 5K 10% 4mm

3224X SMD Cermet Trimmer 5K 10% 4mm

Supplier's Site
Trimmer Potentiometer, 5Kohm, 11 Turn, Smd; Trimpot Type Bourns - 04B2506 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm, 11 Turn, Smd; Trimpot Type Bourns
04B2506
Trimmer Potentiometer, 5Kohm, 11 Turn, Smd; Trimpot Type Bourns 04B2506
TRIMMER POTENTIOMETER, 5KOHM, 11 TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM, 11 TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 5Kohm, 10%, 12Turn, Smd; Track Resistance Bourns - 06X8890 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 5Kohm, 10%, 12Turn, Smd; Track Resistance Bourns
06X8890
Trimmer, Pot, 5Kohm, 10%, 12Turn, Smd; Track Resistance Bourns 06X8890
TRIMMER, POT, 5KOHM, 10%, 12TURN, SMD; Track Resistance:5kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 5KOHM, 10%, 12TURN, SMD; Track Resistance:5kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 5Kohm, 10%, 12Turn, Smd, Full Reel; Trimpot Type Bourns - 84W7278 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 5Kohm, 10%, 12Turn, Smd, Full Reel; Trimpot Type Bourns
84W7278
Trimmer Potentiometer, 5Kohm, 10%, 12Turn, Smd, Full Reel; Trimpot Type Bourns 84W7278
TRIMMER POTENTIOMETER, 5KOHM, 10%, 12TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 5KOHM, 10%, 12TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224X-1-502E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224X-1-502E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224X-1-502E
TRIMMER 5K OHM 0.25W GW TOP ADJ

TRIMMER 5K OHM 0.25W GW TOP ADJ

Supplier's Site
Trimmer Potentiometers - 3224X-1-502E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224X-1-502E
Trimmer Potentiometers 3224X-1-502E
TRIMMER 5K OHM 0.25W GW TOP ADJ

TRIMMER 5K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3224X-1-502E 763168-3224X-1-502E 3224X-1-502EDKR-ND 7964910P 7964910 04B2506 06X8890 3224X-1-502E 3224X-1-502E
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3224X-1-502E Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 5Kohm, 11 Turn, Smd; Trimpot Type Bourns Trimmer, Pot, 5Kohm, 10%, 12Turn, Smd; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Unlock Full Specs
to access all available technical data