Bourns, Inc. Trimmer Potentiometers - 3224X-1-501E 3224X-1-501E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 763167-3224X-1-501E Series: Trimpot 3224 - Sealed Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 500 Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3224 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm) Alternative Parts (Cross-Reference): SM-42TX501; SM-42X501; SM-43TX500; ; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 763167-3224X-1-501E Series: Trimpot 3224 - Sealed Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 500 Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3224 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm) Alternative Parts (Cross-Reference): SM-42TX501; SM-42X501; SM-43TX500; ; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224X-1-501E
763167-3224X-1-501E
Trimmer Potentiometers - 3224X-1-501E 763167-3224X-1-501E
Manufacturer: Bourns Inc. Win Source Part Number: 763167-3224X-1-501E Series: Trimpot 3224 - Sealed Packaging: Reel package Termination Style: Gull Wing Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 500 Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Family Name: 3224 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm) Alternative Parts (Cross-Reference): SM-42TX501; SM-42X501; SM-43TX500; ; Introduction Date: November 12, 2001 ECCN: EAR99 Country of Origin: Costa Rica Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 763167-3224X-1-501E
Series: Trimpot 3224 - Sealed
Packaging: Reel package
Termination Style: Gull Wing
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 500
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Family Name: 3224
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm)
Alternative Parts (Cross-Reference): SM-42TX501; SM-42X501; SM-43TX500; ;
Introduction Date: November 12, 2001
ECCN: EAR99
Country of Origin: Costa Rica
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Trimmer Potentiometers - 7964917P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964917P
Trimmer Potentiometers 7964917P
3224X SMD Cermet Trimmer 500R 10% 4mm

3224X SMD Cermet Trimmer 500R 10% 4mm

Supplier's Site
Trimmer Potentiometers - 7964917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964917
Trimmer Potentiometers 7964917
3224X SMD Cermet Trimmer 500R 10% 4mm

3224X SMD Cermet Trimmer 500R 10% 4mm

Supplier's Site
Trimmer Potentiometers - 1670116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1670116
Trimmer Potentiometers 1670116
3224X SMD Cermet Trimmer 500R 10% 4mm

3224X SMD Cermet Trimmer 500R 10% 4mm

Supplier's Site
Trimmer Potentiometers - 3224X-1-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-501ETR-ND
Trimmer Potentiometers 3224X-1-501ETR-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-501ECT-ND
Trimmer Potentiometers 3224X-1-501ECT-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-501EDKR-ND
Trimmer Potentiometers 3224X-1-501EDKR-ND
500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
500 OHM 0.25W Trimmer Potentiometer - 80-3224X-1-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-3224X-1-501E
500 OHM 0.25W Trimmer Potentiometer 80-3224X-1-501E
TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-501E can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224X-1-501E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224X-1-501E
Trimmer Potentiometers 3224X-1-501E
TRIMMER 500 OHM 0.25W GW TOP ADJ

TRIMMER 500 OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Trimmer, Pot, 500 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns - 06X8889 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 500 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns
06X8889
Trimmer, Pot, 500 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns 06X8889
TRIMMER, POT, 500 OHM, 10%, 12TURN, SMD; Track Resistance:500ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 500 OHM, 10%, 12TURN, SMD; Track Resistance:500ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 763167-3224X-1-501E 7964917P 7964917 3224X-1-501ETR-ND 80-3224X-1-501E 3224X-1-501E 06X8889
Product Name Trimmer Potentiometers - 3224X-1-501E Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 500 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 500 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details