Bourns, Inc. 50 OHM 0.25W Trimmer Potentiometer 3224X-1-500E

Description
TRIMMER 50 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-500E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-500E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM 0.25W Trimmer Potentiometer - 80-3224X-1-500E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM 0.25W Trimmer Potentiometer
80-3224X-1-500E
50 OHM 0.25W Trimmer Potentiometer 80-3224X-1-500E
TRIMMER 50 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-500E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-500E can be used for catalog matching and distributor lookup.

TRIMMER 50 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-500E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 50 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224X-1-500ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-500ETR-ND
Trimmer Potentiometers 3224X-1-500ETR-ND
50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-500ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-500ECT-ND
Trimmer Potentiometers 3224X-1-500ECT-ND
50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-500EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-500EDKR-ND
Trimmer Potentiometers 3224X-1-500EDKR-ND
50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 50 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns - 06X8888 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 50 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns
06X8888
Trimmer, Pot, 50 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns 06X8888
TRIMMER, POT, 50 OHM, 10%, 12TURN, SMD; Track Resistance:50ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3224X Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 50 OHM, 10%, 12TURN, SMD; Track Resistance:50ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3224X Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3224X-1-500E 3224X-1-500ETR-ND 06X8888
Product Name 50 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 50 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns
Technology / Construction Cermet Cermet
Resistance Range 50 ohms 50 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data