TRIMMER 25K OHM 0.25W GW TOP ADJ
TRIMMER 25K OHM 0.25W GW TOP ADJ
25 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
TRIMMER 25K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-253E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-253E can be used for catalog matching and distributor lookup.
TRIMMER, POT, 25K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes
TRIMMER-SMD 4MM SQ MT CERMET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 118-3224X-1-253EDKR-ND | 80-3224X-1-253E | 06X8886 | 61H2060 |
| Product Name | Trimmer Potentiometers | 0.25W Trimmer Potentiometer | Trimmer, Pot, 25K, 12Turn, Smd; Trimpot Type Bourns | Trimmer-Smd 4Mm Sq Mt Cermet Bourns |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 10 +/- % |