Bourns, Inc. 0.25W Trimmer Potentiometer 3224X-1-204E

Description
TRIMMER 200K OHM 0.25W GW TOP Product overview: 3224X-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-204E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 200K OHM 0.25W GW TOP Product overview: 3224X-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-204E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3224X-1-204E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224X-1-204E
0.25W Trimmer Potentiometer 80-3224X-1-204E
TRIMMER 200K OHM 0.25W GW TOP Product overview: 3224X-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-204E can be used for catalog matching and distributor lookup.

TRIMMER 200K OHM 0.25W GW TOP Product overview: 3224X-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-204E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
987857-3224X-1-204E
Potentiometers, Variable Resistors - Trimmer Potentiometers 987857-3224X-1-204E
Win Source Part Number: 987857-3224X-1-204E Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Trimpot® 3224 - Sealed Termination Style: Gull Wing Package: Tape & Reel Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 200 kOhms Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.40.8050 Mfr: Bourns Inc. Other Names: 3224X-1-204ECT,3224X -1-204ETR,3224X1204E ,3224X-1-204EDKR Base Product Number: 3224X

Win Source Part Number: 987857-3224X-1-204E
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Trimpot® 3224 - Sealed
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 200 kOhms
Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Mfr: Bourns Inc.
Other Names: 3224X-1-204ECT,3224X-1-204ETR,3224X1204E,3224X-1-204EDKR
Base Product Number: 3224X

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-204EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-204EDKR-ND
Trimmer Potentiometers 3224X-1-204EDKR-ND
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-204ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-204ECT-ND
Trimmer Potentiometers 3224X-1-204ECT-ND
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-204ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-204ETR-ND
Trimmer Potentiometers 3224X-1-204ETR-ND
200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 200Kohm, 11 Turn, Smd; Trimpot Type Bourns - 04B2502 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 200Kohm, 11 Turn, Smd; Trimpot Type Bourns
04B2502
Trimmer Potentiometer, 200Kohm, 11 Turn, Smd; Trimpot Type Bourns 04B2502
TRIMMER POTENTIOMETER, 200KOHM, 11 TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 200KOHM, 11 TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3224X-1-204E 987857-3224X-1-204E 3224X-1-204EDKR-ND 04B2502
Product Name 0.25W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 200Kohm, 11 Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 200000 ohms 200000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers