Bourns, Inc. 0.25W Trimmer Potentiometer 3224X-1-203E

Description
TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-203E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-203E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3224X-1-203E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224X-1-203E
0.25W Trimmer Potentiometer 80-3224X-1-203E
TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-203E can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-203E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-203E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7432300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432300
Trimmer Potentiometers 7432300
Bourns 3224X-1-203E

Bourns 3224X-1-203E

Supplier's Site
Trimmer Potentiometers - 7432300P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432300P
Trimmer Potentiometers 7432300P
Bourns 3224X-1-203E

Bourns 3224X-1-203E

Supplier's Site
Trimmer Potentiometers - 1675405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675405
Trimmer Potentiometers 1675405
Bourns 3224X-1-203E

Bourns 3224X-1-203E

Supplier's Site
Trimmer Potentiometers - 3224X-1-203ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-203ETR-ND
Trimmer Potentiometers 3224X-1-203ETR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-203EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-203EDKR-ND
Trimmer Potentiometers 3224X-1-203EDKR-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-203ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-203ECT-ND
Trimmer Potentiometers 3224X-1-203ECT-ND
20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224X-1-203E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224X-1-203E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224X-1-203E
TRIMMER 20K OHM 0.25W GW TOP ADJ

TRIMMER 20K OHM 0.25W GW TOP ADJ

Supplier's Site
Trimmer Potentiometer, 20Kohm 11 Turn, Smd; Trimpot Type Bourns - 04B2501 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 20Kohm 11 Turn, Smd; Trimpot Type Bourns
04B2501
Trimmer Potentiometer, 20Kohm 11 Turn, Smd; Trimpot Type Bourns 04B2501
TRIMMER POTENTIOMETER, 20KOHM 11 TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 20KOHM 11 TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 20Kohm, 10%, 12Turn, Smd; Track Resistance Bourns - 06X8883 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20Kohm, 10%, 12Turn, Smd; Track Resistance Bourns
06X8883
Trimmer, Pot, 20Kohm, 10%, 12Turn, Smd; Track Resistance Bourns 06X8883
TRIMMER, POT, 20KOHM, 10%, 12TURN, SMD; Track Resistance:20kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 20KOHM, 10%, 12TURN, SMD; Track Resistance:20kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 20K, 12Turns, Smd; Trimpot Type Bourns - 49AK2601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 20K, 12Turns, Smd; Trimpot Type Bourns
49AK2601
Res, Trimmer, Top Adj, 20K, 12Turns, Smd; Trimpot Type Bourns 49AK2601
RES, TRIMMER, TOP ADJ, 20K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 20K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer Potentiometers - 3224X-1-203E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224X-1-203E
Trimmer Potentiometers 3224X-1-203E
TRIMMER 20K OHM 0.25W GW TOP ADJ

TRIMMER 20K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3224X-1-203E 7432300 7432300P 3224X-1-203ETR-ND 3224X-1-203E 04B2501 06X8883 3224X-1-203E
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer, 20Kohm 11 Turn, Smd; Trimpot Type Bourns Trimmer, Pot, 20Kohm, 10%, 12Turn, Smd; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Pin Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details