Bourns, Inc. Trimmer Potentiometers 3224X-1-202E

Description
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224X-1-202ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-202ECT-ND
Trimmer Potentiometers 3224X-1-202ECT-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-202EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-202EDKR-ND
Trimmer Potentiometers 3224X-1-202EDKR-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-202ETR-ND
Trimmer Potentiometers 3224X-1-202ETR-ND
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3224X-1-202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224X-1-202E
0.25W Trimmer Potentiometer 80-3224X-1-202E
TRIMMER 2K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-202E can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224X-1-202E
1004981-3224X-1-202E
Trimmer Potentiometers - 3224X-1-202E 1004981-3224X-1-202E
Manufacturer: Bourns Inc. Win Source Part Number: 1004981-3224X-1-202E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 2k Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Categories: Potentiometers, Variable Resistors Status: Active Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1004981-3224X-1-202E
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 2k
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Trimmer Potentiometers - 7964894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964894
Trimmer Potentiometers 7964894
3224X SMD Cermet Trimmer 2K 10% 4mm

3224X SMD Cermet Trimmer 2K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 7964894P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964894P
Trimmer Potentiometers 7964894P
3224X SMD Cermet Trimmer 2K 10% 4mm

3224X SMD Cermet Trimmer 2K 10% 4mm

Supplier's Site
Trimmer Potentiometers - 1670112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1670112
Trimmer Potentiometers 1670112
3224X SMD Cermet Trimmer 2K 10% 4mm

3224X SMD Cermet Trimmer 2K 10% 4mm

Supplier's Site
Trimmer Potentiometer, 2Kohm 11 Turn, Smd; Trimpot Type Bourns - 04B2500 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 2Kohm 11 Turn, Smd; Trimpot Type Bourns
04B2500
Trimmer Potentiometer, 2Kohm 11 Turn, Smd; Trimpot Type Bourns 04B2500
TRIMMER POTENTIOMETER, 2KOHM 11 TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 2KOHM 11 TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmer, Pot, 2Kohm, 10%, 12Turn, Smd; Track Resistance Bourns - 06X8882 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 2Kohm, 10%, 12Turn, Smd; Track Resistance Bourns
06X8882
Trimmer, Pot, 2Kohm, 10%, 12Turn, Smd; Track Resistance Bourns 06X8882
TRIMMER, POT, 2KOHM, 10%, 12TURN, SMD; Track Resistance:2kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 2KOHM, 10%, 12TURN, SMD; Track Resistance:2kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3224X-1-202E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224X-1-202E
Trimmer Potentiometers 3224X-1-202E
TRIMMER 2K OHM 0.25W GW TOP ADJ

TRIMMER 2K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 3224X-1-202ECT-ND 80-3224X-1-202E 1004981-3224X-1-202E 7964894 7964894P 04B2500 06X8882 3224X-1-202E
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3224X-1-202E Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 2Kohm 11 Turn, Smd; Trimpot Type Bourns Trimmer, Pot, 2Kohm, 10%, 12Turn, Smd; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull wing Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data