Bourns, Inc. Trimmer Potentiometers 3224X-1-201E

Description
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224X-1-201ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-201ETR-ND
Trimmer Potentiometers 3224X-1-201ETR-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-201ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-201ECT-ND
Trimmer Potentiometers 3224X-1-201ECT-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-201EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-201EDKR-ND
Trimmer Potentiometers 3224X-1-201EDKR-ND
200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
200 OHM 0.25W Trimmer Potentiometer - 80-3224X-1-201E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200 OHM 0.25W Trimmer Potentiometer
80-3224X-1-201E
200 OHM 0.25W Trimmer Potentiometer 80-3224X-1-201E
TRIMMER 200 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-201E can be used for catalog matching and distributor lookup.

TRIMMER 200 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-201E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-201E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, Pot, 200R, 12Turn, Smd; Trimpot Type Bourns - 06X8881 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 200R, 12Turn, Smd; Trimpot Type Bourns
06X8881
Trimmer, Pot, 200R, 12Turn, Smd; Trimpot Type Bourns 06X8881
TRIMMER, POT, 200R, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 200R, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmers Pot, 200 Ohm, 0.25W, Smd; Trimpot Type Bourns - 04B2499 - Newark, An Avnet Company
Chicago, IL, United States
Trimmers Pot, 200 Ohm, 0.25W, Smd; Trimpot Type Bourns
04B2499
Trimmers Pot, 200 Ohm, 0.25W, Smd; Trimpot Type Bourns 04B2499
TRIMMERS POT, 200 OHM, 0.25W, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMERS POT, 200 OHM, 0.25W, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3224X-1-201ETR-ND 80-3224X-1-201E 06X8881
Product Name Trimmer Potentiometers 200 OHM 0.25W Trimmer Potentiometer Trimmer, Pot, 200R, 12Turn, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers