Bourns, Inc. 20 OHM 0.25W Trimmer Potentiometer 3224X-1-200E

Description
TRIMMER 20 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-200E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 20 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-200E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM 0.25W Trimmer Potentiometer - 80-3224X-1-200E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 0.25W Trimmer Potentiometer
80-3224X-1-200E
20 OHM 0.25W Trimmer Potentiometer 80-3224X-1-200E
TRIMMER 20 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-200E can be used for catalog matching and distributor lookup.

TRIMMER 20 OHM 0.25W GW TOP ADJ Product overview: 3224X-1-200E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 20 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-200E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224X-1-200ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-200ECT-ND
Trimmer Potentiometers 3224X-1-200ECT-ND
20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-200EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-200EDKR-ND
Trimmer Potentiometers 3224X-1-200EDKR-ND
20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-200ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-200ETR-ND
Trimmer Potentiometers 3224X-1-200ETR-ND
20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 Ohms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Pot, 20 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns - 06X8880 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 20 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns
06X8880
Trimmer, Pot, 20 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns 06X8880
TRIMMER, POT, 20 OHM, 10%, 12TURN, SMD; Track Resistance:20ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3224X Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, POT, 20 OHM, 10%, 12TURN, SMD; Track Resistance:20ohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3224X Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns - 04B2498 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns
04B2498
Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns 04B2498
RES,Cermet,20Ohms,10 +/-% Tol,-100,100ppm-TC,2 019-Case

RES,Cermet,20Ohms,10+/-% Tol,-100,100ppm-TC,2019-Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 80-3224X-1-200E 3224X-1-200ECT-ND 06X8880 04B2498
Product Name 20 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer, Pot, 20 Ohm, 10%, 12Turn, Smd; Track Resistance Bourns Res,cermet,20Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns
Technology / Construction Cermet Cermet Cermet
Resistance Range 20 ohms 20 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details