Bourns, Inc. 0.25W Trimmer Potentiometer 3224X-1-104E

Description
TRIMMER 100K OHM 0.25W GW TOP Product overview: 3224X-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-104E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 100K OHM 0.25W GW TOP Product overview: 3224X-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-104E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3224X-1-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224X-1-104E
0.25W Trimmer Potentiometer 80-3224X-1-104E
TRIMMER 100K OHM 0.25W GW TOP Product overview: 3224X-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-104E can be used for catalog matching and distributor lookup.

TRIMMER 100K OHM 0.25W GW TOP Product overview: 3224X-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224X-1-104E
855646-3224X-1-104E
Trimmer Potentiometers - 3224X-1-104E 855646-3224X-1-104E
Manufacturer: Bourns Inc. Win Source Part Number: 855646-3224X-1-104E Series: Trimpot® 3224 - Sealed Features: 100 kOhms Trimmer Potentiometer 12.0 Turn Package: Reel - TR Family Name: 3224X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3224X-1-104ETR, 3224X-1-104EDKR, 3224X1104E, 3224X-1-104ECT

Manufacturer: Bourns Inc.
Win Source Part Number: 855646-3224X-1-104E
Series: Trimpot® 3224 - Sealed
Features: 100 kOhms Trimmer Potentiometer 12.0 Turn
Package: Reel - TR
Family Name: 3224X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3224X-1-104ETR, 3224X-1-104EDKR, 3224X1104E, 3224X-1-104ECT

Buy Now Datasheet
Trimmer Potentiometers - 7964879P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964879P
Trimmer Potentiometers 7964879P
Bourns 3224X-1-104E

Bourns 3224X-1-104E

Supplier's Site
Trimmer Potentiometers - 7964879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7964879
Trimmer Potentiometers 7964879
Bourns 3224X-1-104E

Bourns 3224X-1-104E

Supplier's Site
Trimmer Potentiometers - 1670106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1670106
Trimmer Potentiometers 1670106
Bourns 3224X-1-104E

Bourns 3224X-1-104E

Supplier's Site
Trimmer Potentiometers - 3224X-1-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-104ETR-ND
Trimmer Potentiometers 3224X-1-104ETR-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-104ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-104ECT-ND
Trimmer Potentiometers 3224X-1-104ECT-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-104EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-104EDKR-ND
Trimmer Potentiometers 3224X-1-104EDKR-ND
100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-104E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224X-1-104E
Trimmer Potentiometers 3224X-1-104E
TRIMMER 100K OHM 0.25W GW TOP

TRIMMER 100K OHM 0.25W GW TOP

Supplier's Site Datasheet
Trimmer,potentiometer, 100Kohm 11 Turn, Smd; Trimpot Type Bourns - 04B2496 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer,potentiometer, 100Kohm 11 Turn, Smd; Trimpot Type Bourns
04B2496
Trimmer,potentiometer, 100Kohm 11 Turn, Smd; Trimpot Type Bourns 04B2496
TRIMMER,POTENTIOMETE R, 100KOHM 11 TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER,POTENTIOMETER, 100KOHM 11 TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 100Kohm, 10%, 12Turn, Smd; Track Resistance Bourns - 06X8878 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 100Kohm, 10%, 12Turn, Smd; Track Resistance Bourns
06X8878
Trimmer, Pot, 100Kohm, 10%, 12Turn, Smd; Track Resistance Bourns 06X8878
TRIMMER, POT, 100KOHM, 10%, 12TURN, SMD; Track Resistance:100kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 100KOHM, 10%, 12TURN, SMD; Track Resistance:100kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimmer,potentiometer, 100Kohm 11 Turn, Smd, Full Reel; Trimpot Type Bourns - 28X2707 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer,potentiometer, 100Kohm 11 Turn, Smd, Full Reel; Trimpot Type Bourns
28X2707
Trimmer,potentiometer, 100Kohm 11 Turn, Smd, Full Reel; Trimpot Type Bourns 28X2707
TRIMMER,POTENTIOMETE R, 100KOHM 11 TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

TRIMMER,POTENTIOMETER, 100KOHM 11 TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
TRIMMER;CERMET;REST 100 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST - 70154537 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 100 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST
70154537
TRIMMER;CERMET;REST 100 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST 70154537
TRIMMER;CERMET;REST 100 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST

TRIMMER;CERMET;REST 100 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3224X-1-104E 855646-3224X-1-104E 7964879P 7964879 3224X-1-104ETR-ND 3224X-1-104E 04B2496 06X8878 28X2707 70154537
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3224X-1-104E Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer,potentiometer, 100Kohm 11 Turn, Smd; Trimpot Type Bourns Trimmer, Pot, 100Kohm, 10%, 12Turn, Smd; Track Resistance Bourns Trimmer,potentiometer, 100Kohm 11 Turn, Smd, Full Reel; Trimpot Type Bourns TRIMMER;CERMET;REST 100 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer Trimmer
Unlock Full Specs
to access all available technical data