Bourns, Inc. 0.25W Trimmer Potentiometer 3224X-1-103E

Description
TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-103E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3224X-1-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224X-1-103E
0.25W Trimmer Potentiometer 80-3224X-1-103E
TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7432306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432306
Trimmer Potentiometers 7432306
SMD 12 turns trimmer 10K 10% top adjust

SMD 12 turns trimmer 10K 10% top adjust

Supplier's Site
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224X-1-103E
846524-3224X-1-103E
Trimmer Potentiometers - 3224X-1-103E 846524-3224X-1-103E
Manufacturer: Bourns Inc. Win Source Part Number: 846524-3224X-1-103E Series: Trimpot® 3224 - Sealed Features: 10 kOhms Trimmer Potentiometer 12.0 Turn Package: Reel - TR Family Name: 3224X Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3224X-1-103E-ND, Q712277, 3224X-1-103EDKR, 3224X1103E, 3224X-1-103ECT, Q3489338, 3224X-1-103ETR

Manufacturer: Bourns Inc.
Win Source Part Number: 846524-3224X-1-103E
Series: Trimpot® 3224 - Sealed
Features: 10 kOhms Trimmer Potentiometer 12.0 Turn
Package: Reel - TR
Family Name: 3224X
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3224X-1-103E-ND, Q712277, 3224X-1-103EDKR, 3224X1103E, 3224X-1-103ECT, Q3489338, 3224X-1-103ETR

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-103ECT-ND
Trimmer Potentiometers 3224X-1-103ECT-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-103EDKR-ND
Trimmer Potentiometers 3224X-1-103EDKR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-103ETR-ND
Trimmer Potentiometers 3224X-1-103ETR-ND
10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-103E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224X-1-103E
Trimmer Potentiometers 3224X-1-103E
TRIMMER 10K OHM 0.25W GW TOP ADJ

TRIMMER 10K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet
Trimmer Potentiometer, 10Kohm, 10%, 12Turn, Smd; Trimpot Type Bourns - 87W6074 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm, 10%, 12Turn, Smd; Trimpot Type Bourns
87W6074
Trimmer Potentiometer, 10Kohm, 10%, 12Turn, Smd; Trimpot Type Bourns 87W6074
TRIMMER POTENTIOMETER, 10KOHM, 10%, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM, 10%, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, 10Kohm, 12 Turn, Smd; Track Resistance Bourns - 40Y9162 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 10Kohm, 12 Turn, Smd; Track Resistance Bourns
40Y9162
Trimmer, 10Kohm, 12 Turn, Smd; Track Resistance Bourns 40Y9162
TRIMMER, 10KOHM, 12 TURN, SMD; Track Resistance:10kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 10KOHM, 12 TURN, SMD; Track Resistance:10kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 10Kohm, 10%, 12Turn, Smd, Full Reel; Trimpot Type Bourns - 04B2495 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 10Kohm, 10%, 12Turn, Smd, Full Reel; Trimpot Type Bourns
04B2495
Trimmer Potentiometer, 10Kohm, 10%, 12Turn, Smd, Full Reel; Trimpot Type Bourns 04B2495
TRIMMER POTENTIOMETER, 10KOHM, 10%, 12TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 10KOHM, 10%, 12TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
TRIMMER;CERMET;REST 10 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST - 70154535 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRIMMER;CERMET;REST 10 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST
70154535
TRIMMER;CERMET;REST 10 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST 70154535
TRIMMER;CERMET;REST 10 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST

TRIMMER;CERMET;REST 10 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST

Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3224X-1-103E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224X-1-103E
Resistors >> Variable Resistors/Potentiometers 3224X-1-103E
±10% ±100ppm/°C 250mW 10kΩ - Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 10kΩ - Variable Resistors/Potentiometers ROHS

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224X-1-103E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224X-1-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224X-1-103E
TRIMMER 10K OHM 0.25W GW TOP ADJ

TRIMMER 10K OHM 0.25W GW TOP ADJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3224X-1-103E 7432306 846524-3224X-1-103E 3224X-1-103ECT-ND 3224X-1-103E 87W6074 40Y9162 04B2495 70154535 3224X-1-103E 3224X-1-103E
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers - 3224X-1-103E Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 10Kohm, 10%, 12Turn, Smd; Trimpot Type Bourns Trimmer, 10Kohm, 12 Turn, Smd; Track Resistance Bourns Trimmer Potentiometer, 10Kohm, 10%, 12Turn, Smd, Full Reel; Trimpot Type Bourns TRIMMER;CERMET;REST 10 KILOHMS;SMD;11 TURN;PWR-RTG 0.25W, TOP ADJUST Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); Pin Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details