Bourns, Inc. Trimmer Potentiometers - 3224X-1-102E 3224X-1-102E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 811839-3224X-1-102E Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Part Number Series: 3224X
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 811839-3224X-1-102E Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Part Number Series: 3224X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224X-1-102E
811839-3224X-1-102E
Trimmer Potentiometers - 3224X-1-102E 811839-3224X-1-102E
Manufacturer: Bourns Inc. Win Source Part Number: 811839-3224X-1-102E Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 1 kOhms Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm) Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Part Number Series: 3224X

Manufacturer: Bourns Inc.
Win Source Part Number: 811839-3224X-1-102E
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 1 kOhms
Dimension: Rectangular - 0.189" x 0.138" Face x 0.209" H (4.80mm x 3.50mm x 5.30mm)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Part Number Series: 3224X

Buy Now
0.25W Trimmer Potentiometer - 80-3224X-1-102E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224X-1-102E
0.25W Trimmer Potentiometer 80-3224X-1-102E
TRIMMER 1K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-102E can be used for catalog matching and distributor lookup.

TRIMMER 1K OHM 0.25W GW TOP ADJ Product overview: 3224X-1-102E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224X-1-102E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 7432303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432303
Trimmer Potentiometers 7432303
SMD 12 turns trimmer 1K 10% top adjust

SMD 12 turns trimmer 1K 10% top adjust

Supplier's Site
Trimmer Potentiometers - 7432303P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7432303P
Trimmer Potentiometers 7432303P
SMD 12 turns trimmer 1K 10% top adjust

SMD 12 turns trimmer 1K 10% top adjust

Supplier's Site
Trimmer Potentiometers - 1675406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1675406
Trimmer Potentiometers 1675406
SMD 12 turns trimmer 1K 10% top adjust

SMD 12 turns trimmer 1K 10% top adjust

Supplier's Site
Trimmer Potentiometers - 3224X-1-102ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-102ETR-ND
Trimmer Potentiometers 3224X-1-102ETR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-102EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-102EDKR-ND
Trimmer Potentiometers 3224X-1-102EDKR-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224X-1-102ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224X-1-102ECT-ND
Trimmer Potentiometers 3224X-1-102ECT-ND
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer, 1Kohm 11Turn, Smd; Trimpot Type Bourns - 04B2494 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 1Kohm 11Turn, Smd; Trimpot Type Bourns
04B2494
Trimmer Potentiometer, 1Kohm 11Turn, Smd; Trimpot Type Bourns 04B2494
TRIMMER POTENTIOMETER, 1KOHM 11TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 1KOHM 11TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Pot, 1Kohm, 10%, 12Turn, Smd; Track Resistance Bourns - 06X8876 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 1Kohm, 10%, 12Turn, Smd; Track Resistance Bourns
06X8876
Trimmer, Pot, 1Kohm, 10%, 12Turn, Smd; Track Resistance Bourns 06X8876
TRIMMER, POT, 1KOHM, 10%, 12TURN, SMD; Track Resistance:1kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POT, 1KOHM, 10%, 12TURN, SMD; Track Resistance:1kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3224X-1-102E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224X-1-102E
Trimmer Potentiometers 3224X-1-102E
TRIMMER 1K OHM 0.25W GW TOP ADJ

TRIMMER 1K OHM 0.25W GW TOP ADJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 811839-3224X-1-102E 80-3224X-1-102E 7432303 7432303P 3224X-1-102ETR-ND 04B2494 06X8876 3224X-1-102E
Product Name Trimmer Potentiometers - 3224X-1-102E 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer, 1Kohm 11Turn, Smd; Trimpot Type Bourns Trimmer, Pot, 1Kohm, 10%, 12Turn, Smd; Track Resistance Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Pin Surface Mount Technology (SMT / SMD); Gull Wing Leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data