Bourns, Inc. 0.25W Trimmer Potentiometer 3224W-2-503E

Description
TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3224W-2-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-2-503E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3224W-2-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-2-503E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3224W-2-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224W-2-503E
0.25W Trimmer Potentiometer 80-3224W-2-503E
TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3224W-2-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-2-503E can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3224W-2-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-2-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224W-2-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-2-503ETR-ND
Trimmer Potentiometers 3224W-2-503ETR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-2-503EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-2-503EDKR-ND
Trimmer Potentiometers 3224W-2-503EDKR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-2-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-2-503ECT-ND
Trimmer Potentiometers 3224W-2-503ECT-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Res, Trimmer, Top Adj, 50K, 12Turns, Smd; Trimpot Type Bourns - 10C0751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 50K, 12Turns, Smd; Trimpot Type Bourns
10C0751
Res, Trimmer, Top Adj, 50K, 12Turns, Smd; Trimpot Type Bourns 10C0751
RES, TRIMMER, TOP ADJ, 50K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 50K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Top Adj, 50K, 12Turns, Smd; Trimpot Type Bourns - 34AK1641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 50K, 12Turns, Smd; Trimpot Type Bourns
34AK1641
Res, Trimmer, Top Adj, 50K, 12Turns, Smd; Trimpot Type Bourns 34AK1641
RES, TRIMMER, TOP ADJ, 50K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 50K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3224W-2-503E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-2-503E
Trimmer Potentiometers 3224W-2-503E
TRIMMER 50K OHM 0.25W J LEAD TOP

TRIMMER 50K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 80-3224W-2-503E 3224W-2-503ETR-ND 10C0751 3224W-2-503E
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Res, Trimmer, Top Adj, 50K, 12Turns, Smd; Trimpot Type Bourns Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 50000 ohms 50000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers