Bourns, Inc. Trimmer Potentiometers - 3224W-2-203E 3224W-2-203E

Description
Manufacturer: Bourns Inc. Win Source Part Number: 743814-3224W-2-203E Manufacturer Homepage: www.bourns.com Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 743814-3224W-2-203E Manufacturer Homepage: www.bourns.com Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224W-2-203E
743814-3224W-2-203E
Trimmer Potentiometers - 3224W-2-203E 743814-3224W-2-203E
Manufacturer: Bourns Inc. Win Source Part Number: 743814-3224W-2-203E Manufacturer Homepage: www.bourns.com Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 743814-3224W-2-203E
Manufacturer Homepage: www.bourns.com
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Trimmer Potentiometers - 118-3224W-2-203ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-2-203ETR-ND
Trimmer Potentiometers 118-3224W-2-203ETR-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-2-203ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-2-203ECT-ND
Trimmer Potentiometers 118-3224W-2-203ECT-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-2-203EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-2-203EDKR-ND
Trimmer Potentiometers 118-3224W-2-203EDKR-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 743814-3224W-2-203E 118-3224W-2-203ETR-ND
Product Name Trimmer Potentiometers - 3224W-2-203E Trimmer Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Digital Potentiometers - 1913780P - RS Components, Ltd.
Specs
Mounting / Packaging SOP
Potentiometer Type Digital Potentiometer
Resistance Taper Linear; Linear
View Details
Linear Potentiometers - 04-1270-0008 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Kit, potentiometer, 1K - K8590289A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details