Bourns, Inc. Trimmer Potentiometers 3224W-2-201E

Description
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224W-2-201ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-2-201ETR-ND
Trimmer Potentiometers 3224W-2-201ETR-ND
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-2-201EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-2-201EDKR-ND
Trimmer Potentiometers 3224W-2-201EDKR-ND
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-2-201ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-2-201ECT-ND
Trimmer Potentiometers 3224W-2-201ECT-ND
200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns - 10C0745 - Newark, An Avnet Company
Chicago, IL, United States
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns
10C0745
Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns 10C0745
RES,Cermet,200Ohms,1 0+/-% Tol,-100,100ppm-TC,2 019-Case

RES,Cermet,200Ohms,10+/-% Tol,-100,100ppm-TC,2019-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3224W-2-201ETR-ND 10C0745
Product Name Trimmer Potentiometers Res,cermet,200Ohms,10+/-% Tol,-100,100Ppm-Tc,2019-Case Bourns
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details