Bourns, Inc. Potentiometers, Variable Resistors - Trimmer Potentiometers 3224W-2-103E

Description
Win Source Part Number: 1354446-3224W-2-103E Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3224 - Sealed Package: Tape & Reel Product Status: Active Base Product Number: 3224W Mounting Type: Surface Mount HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 kOhms Power (Watts): 0.25W, 1/4W Termination Style: J Lead Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet
Request a Quote
Description
Win Source Part Number: 1354446-3224W-2-103E Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3224 - Sealed Package: Tape & Reel Product Status: Active Base Product Number: 3224W Mounting Type: Surface Mount HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 kOhms Power (Watts): 0.25W, 1/4W Termination Style: J Lead Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1354446-3224W-2-103E is a surface mount trimmer potentiometer from the Trimpot® 3224 series. It features a resistance value of 10 kOhms with a tolerance of ±10%. The device has a power rating of 0.25 watts and operates within a temperature range of -65 °C to +150 °C. It offers a maximum adjustment angle of 12 turns and has a low contact resistance variation of 1% or 3 ohms maximum. The potentiometer is RoHS compliant and designed to withstand board wash processing, making it suitable for industrial applications. Its compact dimensions are approximately 4.80mm x 3.50mm, and it is packaged in tape and reel for easy handling in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1354446-3224W-2-103E is a surface mount trimmer potentiometer from the Trimpot® 3224 series. It features a resistance value of 10 kOhms with a tolerance of ±10%. The device has a power rating of 0.25 watts and operates within a temperature range of -65 °C to +150 °C. It offers a maximum adjustment angle of 12 turns and has a low contact resistance variation of 1% or 3 ohms maximum. The potentiometer is RoHS compliant and designed to withstand board wash processing, making it suitable for industrial applications. Its compact dimensions are approximately 4.80mm x 3.50mm, and it is packaged in tape and reel for easy handling in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1354446-3224W-2-103E - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1354446-3224W-2-103E
Potentiometers, Variable Resistors - Trimmer Potentiometers 1354446-3224W-2-103E
Win Source Part Number: 1354446-3224W-2-103E Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Bourns Inc. Series: Trimpot® 3224 - Sealed Package: Tape & Reel Product Status: Active Base Product Number: 3224W Mounting Type: Surface Mount HTSUS: 8533.40.8050 Tolerance: ±10% Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 kOhms Power (Watts): 0.25W, 1/4W Termination Style: J Lead Number of Turns: 12 Adjustment Type: Top Adjustment Resistive Material: Cermet

Win Source Part Number: 1354446-3224W-2-103E
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Trimpot® 3224 - Sealed
Package: Tape & Reel
Product Status: Active
Base Product Number: 3224W
Mounting Type: Surface Mount
HTSUS: 8533.40.8050
Tolerance: ±10%
Size / Dimension: Rectangular - 0.189" x 0.138" Face (4.80mm x 3.50mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.25W, 1/4W
Termination Style: J Lead
Number of Turns: 12
Adjustment Type: Top Adjustment
Resistive Material: Cermet

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3224W-2-103E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224W-2-103E
0.25W Trimmer Potentiometer 80-3224W-2-103E
TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 3224W-2-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-2-103E can be used for catalog matching and distributor lookup.

TRIMMER 10K OHM 0.25W J LEAD TOP Product overview: 3224W-2-103E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-2-103E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224W-2-103ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-2-103ECT-ND
Trimmer Potentiometers 3224W-2-103ECT-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-2-103ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-2-103ETR-ND
Trimmer Potentiometers 3224W-2-103ETR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-2-103EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-2-103EDKR-ND
Trimmer Potentiometers 3224W-2-103EDKR-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Res, Trimmer, Top Adj, 10K, 12Turns, Smd; Trimpot Type Bourns - 10C0743 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 10K, 12Turns, Smd; Trimpot Type Bourns
10C0743
Res, Trimmer, Top Adj, 10K, 12Turns, Smd; Trimpot Type Bourns 10C0743
RES, TRIMMER, TOP ADJ, 10K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 10K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Top Adj, 10K, 12Turns, Smd; Trimpot Type Bourns - 34AK1640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 10K, 12Turns, Smd; Trimpot Type Bourns
34AK1640
Res, Trimmer, Top Adj, 10K, 12Turns, Smd; Trimpot Type Bourns 34AK1640
RES, TRIMMER, TOP ADJ, 10K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 10K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1354446-3224W-2-103E 80-3224W-2-103E 3224W-2-103ECT-ND 10C0743
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Res, Trimmer, Top Adj, 10K, 12Turns, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 10000 ohms 10000 ohms
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data