Bourns, Inc. 0.25W Trimmer Potentiometer 3224W-1-503E

Description
TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3224W-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-503E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3224W-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-503E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3224W-1-503E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224W-1-503E
0.25W Trimmer Potentiometer 80-3224W-1-503E
TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3224W-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-503E can be used for catalog matching and distributor lookup.

TRIMMER 50K OHM 0.25W J LEAD TOP Product overview: 3224W-1-503E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 177504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177504
Trimmer Potentiometers 177504
3224W SMT top adj cermet trimmer,50K 4mm

3224W SMT top adj cermet trimmer,50K 4mm

Supplier's Site
Trimmer Potentiometers - 177504P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177504P
Trimmer Potentiometers 177504P
3224W SMT top adj cermet trimmer,50K 4mm

3224W SMT top adj cermet trimmer,50K 4mm

Supplier's Site
Trimmer Potentiometers - 1673533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673533
Trimmer Potentiometers 1673533
3224W SMT top adj cermet trimmer,50K 4mm

3224W SMT top adj cermet trimmer,50K 4mm

Supplier's Site
Trimmer Potentiometers - 3224W-1-503ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-503ETR-ND
Trimmer Potentiometers 3224W-1-503ETR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-503ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-503ECT-ND
Trimmer Potentiometers 3224W-1-503ECT-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-503EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-503EDKR-ND
Trimmer Potentiometers 3224W-1-503EDKR-ND
50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

50 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Resistors >> Variable Resistors/Potentiometers - 3224W-1-503E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224W-1-503E
Resistors >> Variable Resistors/Potentiometers 3224W-1-503E
±10% ±100ppm/°C 250mW 50kΩ SMD Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 50kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3224W-1-503E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-503E
Trimmer Potentiometers 3224W-1-503E
TRIMMER 50K OHM 0.25W J LEAD TOP

TRIMMER 50K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer;Cermet;Rest 50 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W - 70153420 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 50 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W
70153420
Trimmer;Cermet;Rest 50 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W 70153420
These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached. Features: Resistance Tolerance: ±10% Power Rating: 0.25 Watt at 85°C Dielectric Strength: 600 VAC Temperature Range: –65°C to +150°C Load Life: 1000 Hours Adjustment Tool: H-91 Terminal: J-Hook, Gull Wing

These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached.
Features:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.25 Watt at 85°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to +150°C
  • Load Life: 1000 Hours
  • Adjustment Tool: H-91
  • Terminal: J-Hook, Gull Wing
Supplier's Site
BOURNS - 3224W-1-503E - TRIMMER, 11 TURN, 50KR, 0.25W - 103-3224W-1-503E - Utmel Electronic Limited
Hong Kong, China
BOURNS - 3224W-1-503E - TRIMMER, 11 TURN, 50KR, 0.25W
103-3224W-1-503E
BOURNS - 3224W-1-503E - TRIMMER, 11 TURN, 50KR, 0.25W 103-3224W-1-503E
BOURNS - 3224W-1-503E - TRIMMER, 11 TURN, 50KR, 0.25W

BOURNS - 3224W-1-503E - TRIMMER, 11 TURN, 50KR, 0.25W

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224W-1-503E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224W-1-503E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224W-1-503E
TRIMMER 50K OHM 0.25W J LEAD TOP

TRIMMER 50K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns - 04F8033 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns
04F8033
Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns 04F8033
TRIMMER POTENTIOMETER 50KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 50Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 02J4365 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 50Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
02J4365
Trimmer Potentiometer 50Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 02J4365
TRIMMER POTENTIOMETER 50KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER 50KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site
Trimmer, 11 Turn, 50Kr, 0.25W; Track Resistance Bourns - 94X3409 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 11 Turn, 50Kr, 0.25W; Track Resistance Bourns
94X3409
Trimmer, 11 Turn, 50Kr, 0.25W; Track Resistance Bourns 94X3409
TRIMMER, 11 TURN, 50KR, 0.25W; Track Resistance:50kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 11 TURN, 50KR, 0.25W; Track Resistance:50kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer, 50Kohm, 12 Turn, Smd; Track Resistance Bourns - 40Y9160 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 50Kohm, 12 Turn, Smd; Track Resistance Bourns
40Y9160
Trimmer, 50Kohm, 12 Turn, Smd; Track Resistance Bourns 40Y9160
TRIMMER, 50KOHM, 12 TURN, SMD; Track Resistance:50kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 50KOHM, 12 TURN, SMD; Track Resistance:50kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer-Smd 4Mm Sq Mt Cermet Rohs Compliant Bourns - 82AC1427 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Rohs Compliant Bourns
82AC1427
Trimmer-Smd 4Mm Sq Mt Cermet Rohs Compliant Bourns 82AC1427
TRIMMER-SMD 4MM SQ MT CERMET ROHS COMPLIANT: YES

TRIMMER-SMD 4MM SQ MT CERMET ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Allied Electronics, Inc. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 80-3224W-1-503E 177504 177504P 3224W-1-503ETR-ND 3224W-1-503E 3224W-1-503E 70153420 103-3224W-1-503E 3224W-1-503E 04F8033 02J4365 94X3409 82AC1427
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 50 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W BOURNS - 3224W-1-503E - TRIMMER, 11 TURN, 50KR, 0.25W Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 50Kohm 11Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 50Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, 11 Turn, 50Kr, 0.25W; Track Resistance Bourns Trimmer-Smd 4Mm Sq Mt Cermet Rohs Compliant Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet; Cermet, Potentiometer Cermet Cermet Cermet
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data