Bourns, Inc. Trimmer Potentiometers 3224W-1-502E

Description
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224W-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-502ECT-ND
Trimmer Potentiometers 3224W-502ECT-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-502EDKR-ND
Trimmer Potentiometers 3224W-502EDKR-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-502ETR-ND
Trimmer Potentiometers 3224W-502ETR-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3224W-1-502E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224W-1-502E
0.25W Trimmer Potentiometer 80-3224W-1-502E
TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: 3224W-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-502E can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: 3224W-1-502E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 177475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177475
Trimmer Potentiometers 177475
3224W SMT top adj cermet trimmer,5K 4mm

3224W SMT top adj cermet trimmer,5K 4mm

Supplier's Site
Trimmer Potentiometers - 177475P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177475P
Trimmer Potentiometers 177475P
3224W SMT top adj cermet trimmer,5K 4mm

3224W SMT top adj cermet trimmer,5K 4mm

Supplier's Site
Trimmer Potentiometers - 1673530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673530
Trimmer Potentiometers 1673530
3224W SMT top adj cermet trimmer,5K 4mm

3224W SMT top adj cermet trimmer,5K 4mm

Supplier's Site
Trimmer;Cermet;Rest 5 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W - 70153419 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 5 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W
70153419
Trimmer;Cermet;Rest 5 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W 70153419
These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached. Features: Resistance Tolerance: ±10% Power Rating: 0.25 Watt at 85°C Dielectric Strength: 600 VAC Temperature Range: –65°C to +150°C Load Life: 1000 Hours Adjustment Tool: H-91 Terminal: J-Hook, Gull Wing

These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached.
Features:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.25 Watt at 85°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to +150°C
  • Load Life: 1000 Hours
  • Adjustment Tool: H-91
  • Terminal: J-Hook, Gull Wing
Supplier's Site
Resistors >> Variable Resistors/Potentiometers - 3224W-1-502E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224W-1-502E
Resistors >> Variable Resistors/Potentiometers 3224W-1-502E
±10% ±100ppm/°C 250mW 5kΩ SMD Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 5kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer Potentiometers - 3224W-1-502E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-502E
Trimmer Potentiometers 3224W-1-502E
TRIMMER 5K OHM 0.25W J LEAD TOP

TRIMMER 5K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 5Kohm 11Turn Smd; Trimpot Type Bourns - 59K0390 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 11Turn Smd; Trimpot Type Bourns
59K0390
Trimmer Potentiometer 5Kohm 11Turn Smd; Trimpot Type Bourns 59K0390
TRIMMER POTENTIOMETER 5KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 5Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 58K3059 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
58K3059
Trimmer Potentiometer 5Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 58K3059
TRIMMER POTENTIOMETER 5KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 11 Turn 5K; Track Resistance Bourns - 09WX8593 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 11 Turn 5K; Track Resistance Bourns
09WX8593
Trimmer, Smd, 11 Turn 5K; Track Resistance Bourns 09WX8593
TRIMMER, SMD, 11 TURN 5K; Track Resistance:5kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, SMD, 11 TURN 5K; Track Resistance:5kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224W-1-502E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224W-1-502E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224W-1-502E
TRIMMER 5K OHM 0.25W J LEAD TOP

TRIMMER 5K OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 3224W-502ECT-ND 80-3224W-1-502E 177475 177475P 70153419 3224W-1-502E 3224W-1-502E 59K0390 58K3059 09WX8593 3224W-1-502E
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer;Cermet;Rest 5 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W Resistors >> Variable Resistors/Potentiometers Trimmer Potentiometers Trimmer Potentiometer 5Kohm 11Turn Smd; Trimpot Type Bourns Trimmer Potentiometer 5Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns Trimmer, Smd, 11 Turn 5K; Track Resistance Bourns Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details