Bourns, Inc. 500 OHM 0.25W Trimmer Potentiometer 3224W-1-501E

Description
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3224W-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3224W-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-501E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 0.25W Trimmer Potentiometer - 80-3224W-1-501E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 0.25W Trimmer Potentiometer
80-3224W-1-501E
500 OHM 0.25W Trimmer Potentiometer 80-3224W-1-501E
TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3224W-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-501E can be used for catalog matching and distributor lookup.

TRIMMER 500 OHM 0.25W J LEAD TOP Product overview: 3224W-1-501E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 OHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-501E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224W-1-501ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-501ETR-ND
Trimmer Potentiometers 3224W-1-501ETR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-501ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-501ECT-ND
Trimmer Potentiometers 3224W-1-501ECT-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-501EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-501EDKR-ND
Trimmer Potentiometers 3224W-1-501EDKR-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 177447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177447
Trimmer Potentiometers 177447
3224W SMT topadj cermet trimmer,500R 4mm

3224W SMT topadj cermet trimmer,500R 4mm

Supplier's Site
Trimmer Potentiometers - 177447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177447P
Trimmer Potentiometers 177447P
3224W SMT topadj cermet trimmer,500R 4mm

3224W SMT topadj cermet trimmer,500R 4mm

Supplier's Site
Trimmer Potentiometers - 1673487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673487
Trimmer Potentiometers 1673487
3224W SMT topadj cermet trimmer,500R 4mm

3224W SMT topadj cermet trimmer,500R 4mm

Supplier's Site
Trimmer Potentiometer 500 Ohm 11Turn Smd; Trimpot Type Bourns - 59K0389 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 11Turn Smd; Trimpot Type Bourns
59K0389
Trimmer Potentiometer 500 Ohm 11Turn Smd; Trimpot Type Bourns 59K0389
TRIMMER POTENTIOMETER 500 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 500 Ohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 58K3058 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 500 Ohm 11Turn Smd, Full Reel; Trimpot Type Bourns
58K3058
Trimmer Potentiometer 500 Ohm 11Turn Smd, Full Reel; Trimpot Type Bourns 58K3058
TRIMMER POTENTIOMETER 500 OHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 500 OHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:500ohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, 500 Ohm, 12 Turn, Smd; Track Resistance Bourns - 40Y9158 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 500 Ohm, 12 Turn, Smd; Track Resistance Bourns
40Y9158
Trimmer, 500 Ohm, 12 Turn, Smd; Track Resistance Bourns 40Y9158
TRIMMER, 500 OHM, 12 TURN, SMD; Track Resistance:500ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 500 OHM, 12 TURN, SMD; Track Resistance:500ohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3224W-1-501E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-501E
Trimmer Potentiometers 3224W-1-501E
TRIMMER 500 OHM 0.25W J LEAD TOP

TRIMMER 500 OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3224W-1-501E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224W-1-501E
Resistors >> Variable Resistors/Potentiometers 3224W-1-501E
±10% ±100ppm/°C 250mW 500Ω SMD Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 500Ω SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224W-1-501E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224W-1-501E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224W-1-501E
TRIMMER 500 OHM 0.25W J LEAD TOP

TRIMMER 500 OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3224W-1-501E 3224W-1-501ETR-ND 177447 177447P 59K0389 40Y9158 3224W-1-501E 3224W-1-501E 3224W-1-501E
Product Name 500 OHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 500 Ohm 11Turn Smd; Trimpot Type Bourns Trimmer, 500 Ohm, 12 Turn, Smd; Track Resistance Bourns Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms 500 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data