Bourns, Inc. Trimmer Potentiometers 3224W-1-254E

Description
250 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
250 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224W-1-254E-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-254E-ND
Trimmer Potentiometers 3224W-1-254E-ND
250 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

250 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer-Smd 4Mm Sq Mt Cermet Bourns - 10C0737 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Bourns
10C0737
Trimmer-Smd 4Mm Sq Mt Cermet Bourns 10C0737
TRIMMER-SMD 4MM SQ MT CERMET

TRIMMER-SMD 4MM SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3224W-1-254E-ND 10C0737
Product Name Trimmer Potentiometers Trimmer-Smd 4Mm Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details