Bourns, Inc. Trimmer Potentiometers 3224W-1-253E

Description
TRIMMER 25K OHM 0.25W J LEAD TOP
Request a Quote Datasheet
Description
TRIMMER 25K OHM 0.25W J LEAD TOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 118-3224W-1-253EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-253EDKR-ND
Trimmer Potentiometers 118-3224W-1-253EDKR-ND
TRIMMER 25K OHM 0.25W J LEAD TOP

TRIMMER 25K OHM 0.25W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-1-253ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-253ECT-ND
Trimmer Potentiometers 118-3224W-1-253ECT-ND
25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-1-253ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-253ETR-ND
Trimmer Potentiometers 118-3224W-1-253ETR-ND
25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

25 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-3224W-1-253E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224W-1-253E
0.25W Trimmer Potentiometer 80-3224W-1-253E
TRIMMER 25K OHM 0.25W J LEAD TOP Product overview: 3224W-1-253E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-253E can be used for catalog matching and distributor lookup.

TRIMMER 25K OHM 0.25W J LEAD TOP Product overview: 3224W-1-253E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-253E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 3224W-1-253E
855644-3224W-1-253E
Trimmer Potentiometers - 3224W-1-253E 855644-3224W-1-253E
Manufacturer: Bourns Inc. Win Source Part Number: 855644-3224W-1-253E Series: Trimpot® 3224 - Sealed Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment Package: Reel - TR Mounting: Surface Mount Family Name: 3224W Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8050 Other Part Number: 3224W-1-253E-ND, 3224W-1-253ETR, 3224W-1-253ECT, 2266-3224W-1-253E, 3224W1253E

Manufacturer: Bourns Inc.
Win Source Part Number: 855644-3224W-1-253E
Series: Trimpot® 3224 - Sealed
Features: 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet Turn Top Adjustment
Package: Reel - TR
Mounting: Surface Mount
Family Name: 3224W
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8050
Other Part Number: 3224W-1-253E-ND, 3224W-1-253ETR, 3224W-1-253ECT, 2266-3224W-1-253E, 3224W1253E

Buy Now Datasheet
Trimmer, Pot, 25K, 12Turn, Smd; Trimpot Type Bourns - 06X8870 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Pot, 25K, 12Turn, Smd; Trimpot Type Bourns
06X8870
Trimmer, Pot, 25K, 12Turn, Smd; Trimpot Type Bourns 06X8870
TRIMMER, POT, 25K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

TRIMMER, POT, 25K, 12TURN, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:25kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer-Smd 4Mm Sq Mt Cermet Bourns - 10C0736 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Bourns
10C0736
Trimmer-Smd 4Mm Sq Mt Cermet Bourns 10C0736
TRIMMER-SMD 4MM SQ MT CERMET

TRIMMER-SMD 4MM SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 118-3224W-1-253EDKR-ND 80-3224W-1-253E 855644-3224W-1-253E 06X8870 10C0736
Product Name Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers - 3224W-1-253E Trimmer, Pot, 25K, 12Turn, Smd; Trimpot Type Bourns Trimmer-Smd 4Mm Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details