22 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
TRIMMER 22K OHM 0.25W J LEAD TOP
TRIMMER 22K OHM 0.25W J LEAD TOP
TRIMMER-SMD 4MM SQ MT CERMET
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 118-3224W-1-223ETR-ND | 75K9640 |
| Product Name | Trimmer Potentiometers | Trimmer-Smd 4Mm Sq Mt Cermet Bourns |
| Technology / Construction | Cermet | Cermet |