Bourns, Inc. Trimmer Potentiometers 3224W-1-204E

Description
Bourns 3224W-1-204E
Request a Quote Datasheet
Description
Bourns 3224W-1-204E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 177526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177526
Trimmer Potentiometers 177526
Bourns 3224W-1-204E

Bourns 3224W-1-204E

Supplier's Site
Trimmer Potentiometers - 177526P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177526P
Trimmer Potentiometers 177526P
Bourns 3224W-1-204E

Bourns 3224W-1-204E

Supplier's Site
Trimmer Potentiometers - 1673209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673209
Trimmer Potentiometers 1673209
Bourns 3224W-1-204E

Bourns 3224W-1-204E

Supplier's Site
200KOHM 0.25W Trimmer Potentiometer - 80-3224W-1-204E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200KOHM 0.25W Trimmer Potentiometer
80-3224W-1-204E
200KOHM 0.25W Trimmer Potentiometer 80-3224W-1-204E
TRIMMER 200KOHM 0.25W J LEAD TOP Product overview: 3224W-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-204E can be used for catalog matching and distributor lookup.

TRIMMER 200KOHM 0.25W J LEAD TOP Product overview: 3224W-1-204E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 200KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-204E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-3224W-1-204ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-204ETR-ND
Trimmer Potentiometers 118-3224W-1-204ETR-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-1-204EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-204EDKR-ND
Trimmer Potentiometers 118-3224W-1-204EDKR-ND
TRIMMER 200KOHM 0.25W J LEAD TOP

TRIMMER 200KOHM 0.25W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-1-204ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-204ECT-ND
Trimmer Potentiometers 118-3224W-1-204ECT-ND
200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

200 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224W-1-204E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224W-1-204E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224W-1-204E
TRIMMER 200KOHM 0.25W J LEAD TOP

TRIMMER 200KOHM 0.25W J LEAD TOP

Supplier's Site
Trimmer Potentiometer 200Kohm 11Turn Smd; Trimpot Type Bourns - 04B2488 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 200Kohm 11Turn Smd; Trimpot Type Bourns
04B2488
Trimmer Potentiometer 200Kohm 11Turn Smd; Trimpot Type Bourns 04B2488
TRIMMER POTENTIOMETER 200KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 200KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:200kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, 200Kohm, 12 Turn, Smd; Track Resistance Bourns - 40Y9156 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 200Kohm, 12 Turn, Smd; Track Resistance Bourns
40Y9156
Trimmer, 200Kohm, 12 Turn, Smd; Track Resistance Bourns 40Y9156
TRIMMER, 200KOHM, 12 TURN, SMD; Track Resistance:200kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:±RoHS Compliant: Yes

TRIMMER, 200KOHM, 12 TURN, SMD; Track Resistance:200kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3224W-1-204E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-204E
Trimmer Potentiometers 3224W-1-204E
TRIMMER 200KOHM 0.25W J LEAD TOP

TRIMMER 200KOHM 0.25W J LEAD TOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 177526 177526P 80-3224W-1-204E 118-3224W-1-204ETR-ND 3224W-1-204E 04B2488 40Y9156 3224W-1-204E
Product Name Trimmer Potentiometers Trimmer Potentiometers 200KOHM 0.25W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 200Kohm 11Turn Smd; Trimpot Type Bourns Trimmer, 200Kohm, 12 Turn, Smd; Track Resistance Bourns Trimmer Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Configuration Multiturn Multiturn Single Resistor Single Resistor Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 200000 ohms 200000 ohms 200000 ohms 200000 ohms
Technology / Construction Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details