Bourns, Inc. Trimmer Potentiometers 3224W-1-203G

Description
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224W-1-203G-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-203G-ND
Trimmer Potentiometers 3224W-1-203G-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer-Smd 4Mm Sq Mt Cermet Bourns - 10C0732 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer-Smd 4Mm Sq Mt Cermet Bourns
10C0732
Trimmer-Smd 4Mm Sq Mt Cermet Bourns 10C0732
TRIMMER-SMD 4MM SQ MT CERMET

TRIMMER-SMD 4MM SQ MT CERMET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3224W-1-203G-ND 10C0732
Product Name Trimmer Potentiometers Trimmer-Smd 4Mm Sq Mt Cermet Bourns
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers