Bourns, Inc. Trimmer Potentiometer 20Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 3224W-1-203E.

Description
TRIMMER POTENTIOMETER 20KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 20KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 20Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 26AC7015 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 20Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
26AC7015
Trimmer Potentiometer 20Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 26AC7015
TRIMMER POTENTIOMETER 20KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

TRIMMER POTENTIOMETER 20KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AC7015
Product Name Trimmer Potentiometer 20Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details