Bourns, Inc. 0.25W Trimmer Potentiometer 3224W-1-202G

Description
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3224W-1-202G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-202G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3224W-1-202G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-202G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3224W-1-202G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224W-1-202G
0.25W Trimmer Potentiometer 80-3224W-1-202G
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3224W-1-202G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-202G can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3224W-1-202G from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-202G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-3224W-1-202GTR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-202GTR-ND
Trimmer Potentiometers 118-3224W-1-202GTR-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-1-202GCT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-202GCT-ND
Trimmer Potentiometers 118-3224W-1-202GCT-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-1-202GDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-202GDKR-ND
Trimmer Potentiometers 118-3224W-1-202GDKR-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-202G - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-202G
Trimmer Potentiometers 3224W-1-202G
TRIMMER 2K OHM 0.25W J LEAD TOP

TRIMMER 2K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 2K, 12Turns, Smd; Trimpot Type Bourns - 34AK1639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 2K, 12Turns, Smd; Trimpot Type Bourns
34AK1639
Res, Trimmer, Top Adj, 2K, 12Turns, Smd; Trimpot Type Bourns 34AK1639
RES, TRIMMER, TOP ADJ, 2K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 2K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Res, Trimmer, Top Adj, 2K, 12Turns, Smd; Trimpot Type Bourns - 10C0731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 2K, 12Turns, Smd; Trimpot Type Bourns
10C0731
Res, Trimmer, Top Adj, 2K, 12Turns, Smd; Trimpot Type Bourns 10C0731
RES, TRIMMER, TOP ADJ, 2K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 2K, 12TURNS, SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-3224W-1-202G 118-3224W-1-202GTR-ND 3224W-1-202G 34AK1639
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Res, Trimmer, Top Adj, 2K, 12Turns, Smd; Trimpot Type Bourns
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 2000 ohms 2000 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details