Bourns, Inc. Trimmer Resistance, 2K; Track Resistance Bourns 3224W-1-202E...

Description
TRIMMER RESISTANCE, 2K; Track Resistance:2kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3224W Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
Description
TRIMMER RESISTANCE, 2K; Track Resistance:2kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3224W Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Trimmer Resistance, 2K; Track Resistance Bourns - 94X3407 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Resistance, 2K; Track Resistance Bourns
94X3407
Trimmer Resistance, 2K; Track Resistance Bourns 94X3407
TRIMMER RESISTANCE, 2K; Track Resistance:2kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3224W Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER RESISTANCE, 2K; Track Resistance:2kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:3224W Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 94X3407
Product Name Trimmer Resistance, 2K; Track Resistance Bourns
Configuration Single Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers