Bourns, Inc. Trimmer Potentiometers 3224W-1-202E

Description
3224W SMT top adj cermet trimmer,2K 4mm
Request a Quote Datasheet
Description
3224W SMT top adj cermet trimmer,2K 4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 177469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177469
Trimmer Potentiometers 177469
3224W SMT top adj cermet trimmer,2K 4mm

3224W SMT top adj cermet trimmer,2K 4mm

Supplier's Site
Trimmer Potentiometers - 177469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177469P
Trimmer Potentiometers 177469P
3224W SMT top adj cermet trimmer,2K 4mm

3224W SMT top adj cermet trimmer,2K 4mm

Supplier's Site
Trimmer Potentiometers - 1673529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673529
Trimmer Potentiometers 1673529
3224W SMT top adj cermet trimmer,2K 4mm

3224W SMT top adj cermet trimmer,2K 4mm

Supplier's Site
0.25W Trimmer Potentiometer - 80-3224W-1-202E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224W-1-202E
0.25W Trimmer Potentiometer 80-3224W-1-202E
TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3224W-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-202E can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W J LEAD TOP Product overview: 3224W-1-202E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-202E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 3224W-202ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-202ETR-ND
Trimmer Potentiometers 3224W-202ETR-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-202EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-202EDKR-ND
Trimmer Potentiometers 3224W-202EDKR-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-202ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-202ECT-ND
Trimmer Potentiometers 3224W-202ECT-ND
2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

2 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 2Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns - 59K0388 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns
59K0388
Trimmer Potentiometer 2Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns 59K0388
TRIMMER POTENTIOMETER 2KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns - 59K0387 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns
59K0387
Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns 59K0387
TRIMMER POTENTIOMETER 2KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 2KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Smd, 12 Turn 2K; Track Resistance Bourns - 09WX8591 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Smd, 12 Turn 2K; Track Resistance Bourns
09WX8591
Trimmer, Smd, 12 Turn 2K; Track Resistance Bourns 09WX8591
TRIMMER, SMD, 12 TURN 2K; Track Resistance:2kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, SMD, 12 TURN 2K; Track Resistance:2kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer, 2Kohm, 12 Turn, Smd; Track Resistance Bourns - 40Y9154 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 2Kohm, 12 Turn, Smd; Track Resistance Bourns
40Y9154
Trimmer, 2Kohm, 12 Turn, Smd; Track Resistance Bourns 40Y9154
TRIMMER, 2KOHM, 12 TURN, SMD; Track Resistance:2kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER, 2KOHM, 12 TURN, SMD; Track Resistance:2kohm; No. of Turns:11Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3224W-1-202E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-202E
Trimmer Potentiometers 3224W-1-202E
TRIMMER 2K OHM 0.25W J LEAD TOP

TRIMMER 2K OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3224W-1-202E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224W-1-202E
Resistors >> Variable Resistors/Potentiometers 3224W-1-202E
±10% ±100ppm/°C 250mW 2kΩ SMD Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 2kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224W-1-202E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224W-1-202E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224W-1-202E
TRIMMER 2K OHM 0.25W J LEAD TOP

TRIMMER 2K OHM 0.25W J LEAD TOP

Supplier's Site
Trimmer;Cermet;Rest 2 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W - 70153353 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 2 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W
70153353
Trimmer;Cermet;Rest 2 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W 70153353
These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached. Features: Resistance Tolerance: ±10% Power Rating: 0.25 Watt at 85°C Dielectric Strength: 600 VAC Temperature Range: –65°C to +150°C Load Life: 1000 Hours Adjustment Tool: H-91 Terminal: J-Hook, Gull Wing

These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached.
Features:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.25 Watt at 85°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to +150°C
  • Load Life: 1000 Hours
  • Adjustment Tool: H-91
  • Terminal: J-Hook, Gull Wing
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 177469 177469P 80-3224W-1-202E 3224W-202ETR-ND 59K0388 59K0387 09WX8591 3224W-1-202E 3224W-1-202E 3224W-1-202E 70153353
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometer 2Kohm 11Turn Smd, Full Reel; Trimpot Type Bourns Trimmer Potentiometer 2Kohm 11Turn Smd; Trimpot Type Bourns Trimmer, Smd, 12 Turn 2K; Track Resistance Bourns Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer;Cermet;Rest 2 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Multiturn Multiturn Single Resistor Single Resistor Single Resistor Multiturn Multiturn Multiturn
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Technology / Construction Cermet Cermet Cermet Cermet Cermet Cermet
Unlock Full Specs
to access all available technical data