Bourns, Inc. 0.25W Trimmer Potentiometer 3224W-1-105E

Description
TRIMMER 1M OHM 0.25W J LEAD TOP Product overview: 3224W-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-105E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 1M OHM 0.25W J LEAD TOP Product overview: 3224W-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-105E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W Trimmer Potentiometer - 80-3224W-1-105E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-3224W-1-105E
0.25W Trimmer Potentiometer 80-3224W-1-105E
TRIMMER 1M OHM 0.25W J LEAD TOP Product overview: 3224W-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-105E can be used for catalog matching and distributor lookup.

TRIMMER 1M OHM 0.25W J LEAD TOP Product overview: 3224W-1-105E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-105E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 118-3224W-1-105ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-105ECT-ND
Trimmer Potentiometers 118-3224W-1-105ECT-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-1-105EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-105EDKR-ND
Trimmer Potentiometers 118-3224W-1-105EDKR-ND
TRIMMER 1M OHM 0.25W J LEAD TOP

TRIMMER 1M OHM 0.25W J LEAD TOP

Buy Now Datasheet
Trimmer Potentiometers - 118-3224W-1-105ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
118-3224W-1-105ETR-ND
Trimmer Potentiometers 118-3224W-1-105ETR-ND
1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

1 MOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 177548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177548
Trimmer Potentiometers 177548
3224W SMT top adj cermet trimmer,1M 4mm

3224W SMT top adj cermet trimmer,1M 4mm

Supplier's Site
Trimmer Potentiometers - 177548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177548P
Trimmer Potentiometers 177548P
3224W SMT top adj cermet trimmer,1M 4mm

3224W SMT top adj cermet trimmer,1M 4mm

Supplier's Site
Trimmer Potentiometers - 1673231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673231
Trimmer Potentiometers 1673231
3224W SMT top adj cermet trimmer,1M 4mm

3224W SMT top adj cermet trimmer,1M 4mm

Supplier's Site
Trimmer Potentiometer 1Mohm 11Turn Smd; Trimpot Type Bourns - 78M8845 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Mohm 11Turn Smd; Trimpot Type Bourns
78M8845
Trimmer Potentiometer 1Mohm 11Turn Smd; Trimpot Type Bourns 78M8845
TRIMMER POTENTIOMETER 1MOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1MOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1Mohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer, Potentiometer, 1Mohm, 11Turn; Track Resistance Bourns - 94X3406 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer, 1Mohm, 11Turn; Track Resistance Bourns
94X3406
Trimmer, Potentiometer, 1Mohm, 11Turn; Track Resistance Bourns 94X3406
TRIMMER, POTENTIOMETER, 1MOHM, 11TURN; Track Resistance:1Mohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

TRIMMER, POTENTIOMETER, 1MOHM, 11TURN; Track Resistance:1Mohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:Trimpot 3224 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometers - 3224W-1-105E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-105E
Trimmer Potentiometers 3224W-1-105E
TRIMMER 1M OHM 0.25W J LEAD TOP

TRIMMER 1M OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3224W-1-105E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224W-1-105E
Resistors >> Variable Resistors/Potentiometers 3224W-1-105E
±10% ±100ppm/°C 250mW 1MΩ SMD Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 1MΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 80-3224W-1-105E 118-3224W-1-105ECT-ND 177548 177548P 78M8845 94X3406 3224W-1-105E 3224W-1-105E
Product Name 0.25W Trimmer Potentiometer Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometer 1Mohm 11Turn Smd; Trimpot Type Bourns Trimmer, Potentiometer, 1Mohm, 11Turn; Track Resistance Bourns Trimmer Potentiometers Resistors >> Variable Resistors/Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Resistance Range 1.00E6 ohms 1.00E-3 ohms 1.00E6 ohms
Operating Temperature -65 to 150 C (-85 to 302 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers