Bourns, Inc. Trimmer Potentiometers 3224W-1-104E

Description
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 3224W-1-104ETR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-104ETR-ND
Trimmer Potentiometers 3224W-1-104ETR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-104ECT-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-104ECT-ND
Trimmer Potentiometers 3224W-1-104ECT-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 3224W-1-104EDKR-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
3224W-1-104EDKR-ND
Trimmer Potentiometers 3224W-1-104EDKR-ND
100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

100 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 12 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 177510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177510
Trimmer Potentiometers 177510
3224W SMT topadj cermet trimmer,100K 4mm

3224W SMT topadj cermet trimmer,100K 4mm

Supplier's Site
Trimmer Potentiometers - 177510P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
177510P
Trimmer Potentiometers 177510P
3224W SMT topadj cermet trimmer,100K 4mm

3224W SMT topadj cermet trimmer,100K 4mm

Supplier's Site
Trimmer Potentiometers - 1673526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1673526
Trimmer Potentiometers 1673526
3224W SMT topadj cermet trimmer,100K 4mm

3224W SMT topadj cermet trimmer,100K 4mm

Supplier's Site
100KOHM 0.25W Trimmer Potentiometer - 80-3224W-1-104E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100KOHM 0.25W Trimmer Potentiometer
80-3224W-1-104E
100KOHM 0.25W Trimmer Potentiometer 80-3224W-1-104E
TRIMMER 100KOHM 0.25W J LEAD TOP Product overview: 3224W-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-104E can be used for catalog matching and distributor lookup.

TRIMMER 100KOHM 0.25W J LEAD TOP Product overview: 3224W-1-104E from Bourns, Inc. is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-3224W-1-104E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors >> Variable Resistors/Potentiometers - 3224W-1-104E - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Variable Resistors/Potentiometers
3224W-1-104E
Resistors >> Variable Resistors/Potentiometers 3224W-1-104E
±10% ±100ppm/°C 250mW 100kΩ SMD Variable Resistors/Potentiome ters ROHS

±10% ±100ppm/°C 250mW 100kΩ SMD Variable Resistors/Potentiometers ROHS

Supplier's Site Datasheet
Trimmer;Cermet;Rest 100 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W - 70153418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Trimmer;Cermet;Rest 100 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W
70153418
Trimmer;Cermet;Rest 100 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W 70153418
These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached. Features: Resistance Tolerance: ±10% Power Rating: 0.25 Watt at 85°C Dielectric Strength: 600 VAC Temperature Range: –65°C to +150°C Load Life: 1000 Hours Adjustment Tool: H-91 Terminal: J-Hook, Gull Wing

These industrial 1⁄4-watt 4 mm 11-turn square surface mount cermet trimmers are sealed to withstand board wash processing. The pick and place centering design have flush adjustment. The design meets EIA/EIAJ/IPC/VRIC SMD standard trimmer footprint. Wiper idles when the stop is reached.
Features:

  • Resistance Tolerance: ±10%
  • Power Rating: 0.25 Watt at 85°C
  • Dielectric Strength: 600 VAC
  • Temperature Range: –65°C to +150°C
  • Load Life: 1000 Hours
  • Adjustment Tool: H-91
  • Terminal: J-Hook, Gull Wing
Supplier's Site
Trimmer Potentiometers - 3224W-1-104E - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
3224W-1-104E
Trimmer Potentiometers 3224W-1-104E
TRIMMER 100KOHM 0.25W J LEAD TOP

TRIMMER 100KOHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Trimmer Potentiometer 100Kohm 11Turn Smd; Trimpot Type Bourns - 59K0385 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 11Turn Smd; Trimpot Type Bourns
59K0385
Trimmer Potentiometer 100Kohm 11Turn Smd; Trimpot Type Bourns 59K0385
TRIMMER POTENTIOMETER 100KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 11TURN SMD; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; Product Range:3224 Series RoHS Compliant: Yes

Supplier's Site
Trimmer Potentiometer, 100Kohm, 10%, 12Turn, Smd, Full Reel; Trimpot Type Bourns - 02J4360 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer, 100Kohm, 10%, 12Turn, Smd, Full Reel; Trimpot Type Bourns
02J4360
Trimmer Potentiometer, 100Kohm, 10%, 12Turn, Smd, Full Reel; Trimpot Type Bourns 02J4360
TRIMMER POTENTIOMETER, 100KOHM, 10%, 12TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER, 100KOHM, 10%, 12TURN, SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:12Turns; MSL:- RoHS Compliant: Yes

Supplier's Site
Trimmer, 100Kohm, 12 Turn, Smd; Track Resistance Bourns - 40Y9152 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100Kohm, 12 Turn, Smd; Track Resistance Bourns
40Y9152
Trimmer, 100Kohm, 12 Turn, Smd; Track Resistance Bourns 40Y9152
TRIMMER, 100KOHM, 12 TURN, SMD; Track Resistance:100kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER, 100KOHM, 12 TURN, SMD; Track Resistance:100kohm; No. of Turns:12Turns; Potentiometer Mounting:Surface Mount Device; Product Range:-; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site
Potentiometer - 15966203 - Radwell International
Willingboro, NJ, United States
Potentiometer
15966203
Potentiometer 15966203
POTENTIOMETER, TRIMMER, CERMET, .25W, 100KOHM, 10%, 100PPM/CEL, 12 TURNS, 1914, VERTICAL ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY

POTENTIOMETER, TRIMMER, CERMET, .25W, 100KOHM, 10%, 100PPM/CEL, 12 TURNS, 1914, VERTICAL ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - 3224W-1-104E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
3224W-1-104E
Potentiometers, Variable Resistors - Trimmer Potentiometers 3224W-1-104E
TRIMMER 100KOHM 0.25W J LEAD TOP

TRIMMER 100KOHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3224W-1-104ETR-ND 177510 177510P 80-3224W-1-104E 3224W-1-104E 70153418 3224W-1-104E 59K0385 40Y9152 15966203 3224W-1-104E
Product Name Trimmer Potentiometers Trimmer Potentiometers Trimmer Potentiometers 100KOHM 0.25W Trimmer Potentiometer Resistors >> Variable Resistors/Potentiometers Trimmer;Cermet;Rest 100 Kilohms;SMD;11 Turn;Pwr-Rtg 0.25W Trimmer Potentiometers Trimmer Potentiometer 100Kohm 11Turn Smd; Trimpot Type Bourns Trimmer, 100Kohm, 12 Turn, Smd; Track Resistance Bourns Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; J-hook Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Trimmer
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Multiturn Multiturn Multiturn Multiturn Multiturn Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data